Vishay Intertechnology, Inc. 1.2 kV 20 A 1.25 V Diode and Rectifier 40EPF12PBF

Description
VISHAY 40EPF12PBF Fast / Ultrafast Power Diode, Single, 1.2 kV, 20 A, 1.25 V, 95 ns, 475 A Product overview: 40EPF12PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 kV, 20 A, 1.25 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2 kV, 20 A, 1.25 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40EPF12PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VISHAY 40EPF12PBF Fast / Ultrafast Power Diode, Single, 1.2 kV, 20 A, 1.25 V, 95 ns, 475 A Product overview: 40EPF12PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 kV, 20 A, 1.25 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2 kV, 20 A, 1.25 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40EPF12PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2 kV 20 A 1.25 V Diode and Rectifier - 280-40EPF12PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2 kV 20 A 1.25 V Diode and Rectifier
280-40EPF12PBF
1.2 kV 20 A 1.25 V Diode and Rectifier 280-40EPF12PBF
VISHAY 40EPF12PBF Fast / Ultrafast Power Diode, Single, 1.2 kV, 20 A, 1.25 V, 95 ns, 475 A Product overview: 40EPF12PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 kV, 20 A, 1.25 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2 kV, 20 A, 1.25 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40EPF12PBF can be used for catalog matching and distributor lookup.

VISHAY 40EPF12PBF Fast / Ultrafast Power Diode, Single, 1.2 kV, 20 A, 1.25 V, 95 ns, 475 A Product overview: 40EPF12PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 kV, 20 A, 1.25 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2 kV, 20 A, 1.25 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40EPF12PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 40EPF12PBF - 197708-40EPF12PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 40EPF12PBF
197708-40EPF12PBF
Diodes, Rectifiers - Single - 40EPF12PBF 197708-40EPF12PBF
Manufacturer: Vishay Win Source Part Number: 197708-40EPF12PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 40A Reverse Recovery Time (trr): 450ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -40°C to 150°C Family Name: 41206ESDA Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 41206ESDA-SP1; 41206ESDA; Introduction Date: May 09, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197708-40EPF12PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 40A
Reverse Recovery Time (trr): 450ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C to 150°C
Family Name: 41206ESDA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 41206ESDA-SP1; 41206ESDA;
Introduction Date: May 09, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-40EPF12PBF 197708-40EPF12PBF
Product Name 1.2 kV 20 A 1.25 V Diode and Rectifier Diodes, Rectifiers - Single - 40EPF12PBF
Package Rail/Tube
RoHS Compliant RoHS
IO 40 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data