CAP ALUM 100UF 35V AXIAL
100uF 35V 9.5x20.5 105 Axi
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 40D107G035DC2A | 18C2975 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 100Uf 35V 9.5X20.5 105 Axi Vishay |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |