Manufacturer: Vishay
Win Source Part Number: 1128574-40CTQ045SPBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Rectifier Diode Schottky 45V 40A Automotive 3-Pin(2+Tab) D2PAK Tube
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | 1128574-40CTQ045SPBF | 866-40CTQ045SPBF |
| Product Name | Diodes, Rectifiers - Arrays - 40CTQ045SPBF | Rectifier Diode Schottky 45V 40A Automotive 3-Pin(2+Tab) D2PAK Tube |
| Diode Type | Schottky |