Vishay Intertechnology, Inc. Schottky 45 V 40 A Diode and Rectifier 40CPQ045PBF

Description
40CPQ045PbF Series 45 V 40 A High Frequency Schottky Rectifier - TO-247AC Product overview: 40CPQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40CPQ045PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40CPQ045PbF Series 45 V 40 A High Frequency Schottky Rectifier - TO-247AC Product overview: 40CPQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40CPQ045PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45 V 40 A Diode and Rectifier - 286-40CPQ045PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45 V 40 A Diode and Rectifier
286-40CPQ045PBF
Schottky 45 V 40 A Diode and Rectifier 286-40CPQ045PBF
40CPQ045PbF Series 45 V 40 A High Frequency Schottky Rectifier - TO-247AC Product overview: 40CPQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40CPQ045PBF can be used for catalog matching and distributor lookup.

40CPQ045PbF Series 45 V 40 A High Frequency Schottky Rectifier - TO-247AC Product overview: 40CPQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40CPQ045PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 40CPQ045PBF - 083692-40CPQ045PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 40CPQ045PBF
083692-40CPQ045PBF
Diodes, Rectifiers - Arrays - 40CPQ045PBF 083692-40CPQ045PBF
Manufacturer: Vishay Win Source Part Number: 083692-40CPQ045PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 490mV @ 20A Current - Reverse Leakage @ Vr: 4mA @ 45V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 083692-40CPQ045PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 20A
Current - Reverse Leakage @ Vr: 4mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bridge Rectifier - 16308065 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16308065
Bridge Rectifier 16308065
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 40A, 45V V(RRM), SILICON, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 40A, 45V V(RRM), SILICON, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fort Worth, TX, USA
Diode, Schottky, 45V 40A, TO-247AC
70078764
Diode, Schottky, 45V 40A, TO-247AC 70078764
The 40CPQ...PbF center tap Schottky rectifier has been optimized for very low forward voltage drop, with moderate leakage. The proprietary barrier technology allows for reliable operation up to 150°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection. Features: 150°C T Operation Center Tap TO-247 Package Very Low Forward Voltage Drop High Frequency Operation High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Guard Ring for Enhanced Ruggedness and Long Term Reliability Lead (Pb)-Free (PbF Suffix) Designed and Qualified for Q101 Level

The 40CPQ...PbF center tap Schottky rectifier has been optimized for very low forward voltage drop, with moderate leakage. The proprietary barrier technology allows for reliable operation up to 150°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection.
Features:

  • 150°C T Operation
  • Center Tap TO-247 Package
  • Very Low Forward Voltage Drop
  • High Frequency Operation
  • High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability
  • Lead (Pb)-Free (PbF Suffix)
  • Designed and Qualified for Q101 Level
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Allied Electronics, Inc.
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays
Product Number 286-40CPQ045PBF 083692-40CPQ045PBF 16308065 70078764
Product Name Schottky 45 V 40 A Diode and Rectifier Diodes, Rectifiers - Arrays - 40CPQ045PBF Bridge Rectifier Diode, Schottky, 45V 40A, TO-247AC
Package Rail/Tube TO-247; TO-247AC TO-247
RoHS Compliant RoHS
IO 20 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data