Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 68 ohm, CHASSIS MOUNT 3T68R0A4

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68 ohm, CHASSIS MOUNT - 3T68R0A4 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68 ohm, CHASSIS MOUNT
3T68R0A4
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68 ohm, CHASSIS MOUNT 3T68R0A4
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 68ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 3T68R0A4
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 68 ohm, CHASSIS MOUNT
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers