Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT 3T1800B5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT - 3T1800B5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT
3T1800B5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT 3T1800B5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 3T1800B5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details