Vishay Intertechnology, Inc. Bridge Rectifiers - 3N250 3N250

Description
Manufacturer: General Semiconductor Win Source Part Number: 1128467-3N250 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: General Semiconductor Win Source Part Number: 1128467-3N250 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 3N250 - 1128467-3N250 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 3N250
1128467-3N250
Bridge Rectifiers - 3N250 1128467-3N250
Manufacturer: General Semiconductor Win Source Part Number: 1128467-3N250 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: General Semiconductor
Win Source Part Number: 1128467-3N250
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1128467-3N250
Product Name Bridge Rectifiers - 3N250
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diode; 0.6 A; 0.55 V (Max.) @ 0.6 A; 40; 25 A; -40 degC; 150 degC - 70212462 - Allied Electronics, Inc.
Specs
Diode Type Schottky
IF 600 mA
VR 40 volts
View Details
General-purpose Schottky diode - 1PS76SB70,135 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details