Vishay Precision Group Single FETs, MOSFETs 3N164

Description
P-Channel 30V 50mA (Ta) 375mW (Ta) Through Hole TO-72
Request a Quote Datasheet
Description
P-Channel 30V 50mA (Ta) 375mW (Ta) Through Hole TO-72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3N164-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3N164-ND
Single FETs, MOSFETs 3N164-ND
P-Channel 30V 50mA (Ta) 375mW (Ta) Through Hole TO-72

P-Channel 30V 50mA (Ta) 375mW (Ta) Through Hole TO-72

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3N164 - 197695-3N164 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3N164
197695-3N164
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3N164 197695-3N164
Manufacturer: Vishay Win Source Part Number: 197695-3N164 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 375mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 20V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-72 Dimension: TO-206AF, TO-72-4 Metal Can Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 50mA (Ta) Gate-Source Threshold Voltage: 5V @ 10μA Max Input Capacitance: 3.5pF @ 15V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 300 Ohm @ 100μA, 20V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197695-3N164
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 375mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 20V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-72
Dimension: TO-206AF, TO-72-4 Metal Can
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50mA (Ta)
Gate-Source Threshold Voltage: 5V @ 10μA
Max Input Capacitance: 3.5pF @ 15V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 300 Ohm @ 100μA, 20V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 50MA MOSFET Transistor
278-3N164
30V 50MA MOSFET Transistor 278-3N164
MOSFET P-CH 30V 50MA TO72 Product overview: 3N164 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3N164 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 50MA TO72 Product overview: 3N164 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3N164 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 3N164 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
3N164
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 3N164
MOSFET P-CH 30V 50MA TO72

MOSFET P-CH 30V 50MA TO72

Supplier's Site
Mosfet; Channel Type Vishay - 13C2029 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet; Channel Type Vishay
13C2029
Mosfet; Channel Type Vishay 13C2029
MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.5V; Power Dissipation:375mW; MSL:- RoHS Compliant: No

MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.5V; Power Dissipation:375mW; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3N164-ND 197695-3N164 278-3N164 3N164 13C2029
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3N164 30V 50MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet; Channel Type Vishay
Polarity P-Channel P-Channel; P-Channel
Package Type TO-206AF, TO-72-4 Metal Can SOT3; TO-72 Tube TO-206AF, TO-72-4 Metal Can TO-3
V(BR)DSS 30 volts
PD 375 milliwatts 375 milliwatts 375 milliwatts
Unlock Full Specs
to access all available technical data