MOSFET P-CH 40V 50MA TO72 Product overview: 3N163 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-3N163 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 006139-3N163
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 375mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 20V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-72
Dimension: TO-206AF, TO-72-4 Metal Can
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 50mA (Ta)
Gate-Source Threshold Voltage: 5V @ 10μA
Max Input Capacitance: 3.5pF @ 15V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 250 Ohm @ 100μA, 20V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
P-Channel 40V 50mA (Ta) 375mW (Ta) Through Hole TO-72
MOSFET P-CH 40V 50MA TO72
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-3N163 | 006139-3N163 | 3N163-ND | 3N163 |
| Product Name | 40V 50MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3N163 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 375 milliwatts | 375 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | SOT3; TO-72 | TO-206AF, TO-72-4 Metal Can | TO-206AF, TO-72-4 Metal Can |