Vishay Intertechnology, Inc. 50V 3A Diode and Rectifier 3KBP08M-M4/51

Description
BRIDGE RECT 1PHASE 50V 3A KBPM Product overview: 3KBP08M-M4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-3KBP08M-M4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 50V 3A KBPM Product overview: 3KBP08M-M4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-3KBP08M-M4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 3A Diode and Rectifier - 299-3KBP08M-M4/51 - ERSAELECTRONICS PTE. LTD.
Singapore
50V 3A Diode and Rectifier
299-3KBP08M-M4/51
50V 3A Diode and Rectifier 299-3KBP08M-M4/51
BRIDGE RECT 1PHASE 50V 3A KBPM Product overview: 3KBP08M-M4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-3KBP08M-M4/51 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 50V 3A KBPM Product overview: 3KBP08M-M4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-3KBP08M-M4/51 can be used for catalog matching and distributor lookup.

Supplier's Site
Bridge Rectifiers - 3KBP08M-M4/51 - 763489-3KBP08M-M4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 3KBP08M-M4/51
763489-3KBP08M-M4/51
Bridge Rectifiers - 3KBP08M-M4/51 763489-3KBP08M-M4/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763489-3KBP08M-M4/51 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, KBPM Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 5μA @ 800V Family Name: 3KBP08M Categories: Discrete Semiconductor Products Manufacturer Package: KBPM Voltage - Peak Reverse (Maximum): 50V Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 3A Alternative Parts (Cross-Reference): KBPM308G; KBP306G; KBP306G C2G; ; ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763489-3KBP08M-M4/51
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, KBPM
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Family Name: 3KBP08M
Categories: Discrete Semiconductor Products
Manufacturer Package: KBPM
Voltage - Peak Reverse (Maximum): 50V
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 3A
Alternative Parts (Cross-Reference): KBPM308G; KBP306G; KBP306G C2G; ;
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 299-3KBP08M-M4/51 763489-3KBP08M-M4/51
Product Name 50V 3A Diode and Rectifier Bridge Rectifiers - 3KBP08M-M4/51
Package Tray
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data