Manufacturer: Vishay
Category: ESD Suppressors / TVS Diodes
Polarity: Unidirectional
Working Voltage: 36 V
Number of Channels: 1 Channel
Termination Style: SMD/SMT
Package / Case: DO-214AB-2
Breakdown Voltage: 40 V
Clamping Voltage: 58.1 V
Series: 3KASMC
Packaging: Reel
TVS SGL UNI-DIR 36V 3KW 2PIN SMC - Tape and Reel Product overview: 3KASMC36A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC36A-E3/57T
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-3KASMC36A-E3/57T | |
| Product Name | ESD Suppressors / TVS Diodes | 36V TVS Protection Diode |
| Package | DO-214AB-2 | Tape and Reel |
| VC | 58.1 volts | |
| VBR | 40 volts |