Vishay Intertechnology, Inc. TVS - TVS - Diodes - 3KASMC15A-E3/57T 3KASMC15A-E3/57T

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038408-3KASMC15A-E3 /57T Mounting: SMD (SMT) Clamping Voltage: 24.4 V Polarity: Unidirectional Peak Pulse Current: 123 A Operating Supply Voltage: 15 V Direction: Unidirectional Number of Channels: 1 Categories: TVS - Diodes Case / Package: SMC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 185 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Breakdown Voltage: 16.7 V Max Surge Current: 200 A Min Breakdown Voltage: 16.7 V Peak Pulse Power: 3 kW Reverse Standoff Voltage: 15 V Test Current: 1 mA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038408-3KASMC15A-E3 /57T Mounting: SMD (SMT) Clamping Voltage: 24.4 V Polarity: Unidirectional Peak Pulse Current: 123 A Operating Supply Voltage: 15 V Direction: Unidirectional Number of Channels: 1 Categories: TVS - Diodes Case / Package: SMC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 185 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Breakdown Voltage: 16.7 V Max Surge Current: 200 A Min Breakdown Voltage: 16.7 V Peak Pulse Power: 3 kW Reverse Standoff Voltage: 15 V Test Current: 1 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 3KASMC15A-E3/57T - 1038408-3KASMC15A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 3KASMC15A-E3/57T
1038408-3KASMC15A-E3/57T
TVS - TVS - Diodes - 3KASMC15A-E3/57T 1038408-3KASMC15A-E3/57T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038408-3KASMC15A-E3 /57T Mounting: SMD (SMT) Clamping Voltage: 24.4 V Polarity: Unidirectional Peak Pulse Current: 123 A Operating Supply Voltage: 15 V Direction: Unidirectional Number of Channels: 1 Categories: TVS - Diodes Case / Package: SMC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 185 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Breakdown Voltage: 16.7 V Max Surge Current: 200 A Min Breakdown Voltage: 16.7 V Peak Pulse Power: 3 kW Reverse Standoff Voltage: 15 V Test Current: 1 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038408-3KASMC15A-E3/57T
Mounting: SMD (SMT)
Clamping Voltage: 24.4 V
Polarity: Unidirectional
Peak Pulse Current: 123 A
Operating Supply Voltage: 15 V
Direction: Unidirectional
Number of Channels: 1
Categories: TVS - Diodes
Case / Package: SMC
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 185 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Breakdown Voltage: 16.7 V
Max Surge Current: 200 A
Min Breakdown Voltage: 16.7 V
Peak Pulse Power: 3 kW
Reverse Standoff Voltage: 15 V
Test Current: 1 mA

Buy Now
Singapore, Singapore
TVS Protection Diode
144-3KASMC15A-E3/57T
TVS Protection Diode 144-3KASMC15A-E3/57T
FILTER UNIT, 80MM - More Details Product overview: 3KASMC15A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC15A-E3/57T can be used for catalog matching and distributor lookup.

FILTER UNIT, 80MM - More Details Product overview: 3KASMC15A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KASMC15A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1038408-3KASMC15A-E3/57T 144-3KASMC15A-E3/57T
Product Name TVS - TVS - Diodes - 3KASMC15A-E3/57T TVS Protection Diode
Configuration Single Single
Package SMC Tape and Reel
VC 24.4 volts
VBR 16.7 volts
Unlock Full Specs
to access all available technical data