Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 39D857G030GL6

Description
850µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet
Description
850µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 39D857G030GL6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D857G030GL6-ND
Aluminum Electrolytic Capacitors 39D857G030GL6-ND
850µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

850µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 39D857G030GL6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
39D857G030GL6
Capacitors - Aluminum Electrolytic Capacitors 39D857G030GL6
CAP ALUM 850UF 30V AXIAL

CAP ALUM 850UF 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 39D857G030GL6-ND 39D857G030GL6
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 850 microF 850 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101222T250DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details