Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 39D756G075EJ6

Description
75µF 75V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet
Description
75µF 75V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 39D756G075EJ6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D756G075EJ6-ND
Aluminum Electrolytic Capacitors 39D756G075EJ6-ND
75µF 75V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

75µF 75V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 39D756G075EJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
39D756G075EJ6
Capacitors - Aluminum Electrolytic Capacitors 39D756G075EJ6
CAP ALUM 75UF 75V AXIAL

CAP ALUM 75UF 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 39D756G075EJ6-ND 39D756G075EJ6
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 75 microF 75 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713264 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details