Vishay Intertechnology, Inc. 500uF 75V Capacitor 39D507G075HL6

Description
Cap Aluminum Lytic 500uF 75V -10% to 75% (22.5 X 54.4mm) Axial 500h 85°C Product overview: 39D507G075HL6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500uF, 75V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-39D507G075HL6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 500uF 75V -10% to 75% (22.5 X 54.4mm) Axial 500h 85°C Product overview: 39D507G075HL6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500uF, 75V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-39D507G075HL6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500uF 75V Capacitor
58-39D507G075HL6
500uF 75V Capacitor 58-39D507G075HL6
Cap Aluminum Lytic 500uF 75V -10% to 75% (22.5 X 54.4mm) Axial 500h 85°C Product overview: 39D507G075HL6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500uF, 75V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-39D507G075HL6 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 500uF 75V -10% to 75% (22.5 X 54.4mm) Axial 500h 85°C Product overview: 39D507G075HL6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500uF, 75V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-39D507G075HL6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 39D507G075HL6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D507G075HL6-ND
Aluminum Electrolytic Capacitors 39D507G075HL6-ND
500µF 75V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

500µF 75V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 39D507G075HL6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
39D507G075HL6
Capacitors - Aluminum Electrolytic Capacitors 39D507G075HL6
CAP ALUM 500UF 75V AXIAL

CAP ALUM 500UF 75V AXIAL

Supplier's Site
Capacitors Vishay - 79C4163 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Vishay
79C4163
Capacitors Vishay 79C4163
CAPACITORS

CAPACITORS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-39D507G075HL6 39D507G075HL6-ND 39D507G075HL6 79C4163
Product Name 500uF 75V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 500 microF 500 microF 500 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details