Vishay Precision Group Capacitor Alum Elec 150Uf, 75V, +75, -10%, Axial; Capacitance Vishay 39D157G075FJ6

Description
CAPACITOR ALUM ELEC 150UF, 75V, +75, -10%, AXIAL; Capacitance:150µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No
Description
CAPACITOR ALUM ELEC 150UF, 75V, +75, -10%, AXIAL; Capacitance:150µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 150Uf, 75V, +75, -10%, Axial; Capacitance Vishay - 89F2744 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 150Uf, 75V, +75, -10%, Axial; Capacitance Vishay
89F2744
Capacitor Alum Elec 150Uf, 75V, +75, -10%, Axial; Capacitance Vishay 89F2744
CAPACITOR ALUM ELEC 150UF, 75V, +75, -10%, AXIAL; Capacitance:150µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

CAPACITOR ALUM ELEC 150UF, 75V, +75, -10%, AXIAL; Capacitance:150µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

Supplier's Site
CAPACITOR;ALU ELECTROLYTIC;CAP 150UF; AXIAL; VOLT-RTG 75V; 16.1 X 41.7 - 70212993 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALU ELECTROLYTIC;CAP 150UF; AXIAL; VOLT-RTG 75V; 16.1 X 41.7
70212993
CAPACITOR;ALU ELECTROLYTIC;CAP 150UF; AXIAL; VOLT-RTG 75V; 16.1 X 41.7 70212993
Features Designed for Applications Requiring Greatest Possible Capacitance in Small Physical Case Sizes Supplement Original Type 36D Can-Type Capacitors, Offering Lower Capacitance Values in Smaller Sizes with Axial Leads Welds At all Critical Anode and Cathode Terminals Eliminate Riveted or Pressure Connections to Assure Freedom from Open Circuits Even When Operated in the Microvolt or Millivolt Signal Range Improved Molded Phenolic and Seals Pressure-Sensitive Safety Vent Service Life of 10 Years or More in Normal Circuit Applications

Features

  • Designed for Applications Requiring Greatest Possible Capacitance in Small Physical Case Sizes
  • Supplement Original Type 36D Can-Type Capacitors, Offering Lower Capacitance Values in Smaller Sizes with Axial Leads
  • Welds At all Critical Anode and Cathode Terminals Eliminate Riveted or Pressure Connections to Assure Freedom from Open Circuits Even When Operated in the Microvolt or Millivolt Signal Range
  • Improved Molded Phenolic and Seals
  • Pressure-Sensitive Safety Vent
  • Service Life of 10 Years or More in Normal Circuit Applications
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 89F2744 70212993
Product Name Capacitor Alum Elec 150Uf, 75V, +75, -10%, Axial; Capacitance Vishay CAPACITOR;ALU ELECTROLYTIC;CAP 150UF; AXIAL; VOLT-RTG 75V; 16.1 X 41.7
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
Features Polarized
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers