Vishay Precision Group Aluminum Electrolytic Capacitors 39D118G030GP6

Description
1100µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet
Description
1100µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 39D118G030GP6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D118G030GP6-ND
Aluminum Electrolytic Capacitors 39D118G030GP6-ND
1100µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

1100µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 39D118G030GP6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
39D118G030GP6
Capacitors - Aluminum Electrolytic Capacitors 39D118G030GP6
CAP ALUM 1100UF 30V AXIAL

CAP ALUM 1100UF 30V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 1100Uf, 30V, +75, -10%, Axial; Capacitance Vishay - 83K5759 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1100Uf, 30V, +75, -10%, Axial; Capacitance Vishay
83K5759
Aluminum Electrolytic Capacitor 1100Uf, 30V, +75, -10%, Axial; Capacitance Vishay 83K5759
ALUMINUM ELECTROLYTIC CAPACITOR 1100UF, 30V, +75, -10%, AXIAL; Capacitance:1100µF; Voltage(DC):30V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 1100UF, 30V, +75, -10%, AXIAL; Capacitance:1100µF; Voltage(DC):30V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 39D118G030GP6-ND 39D118G030GP6 83K5759
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1100Uf, 30V, +75, -10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF 1100 microF 1100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details