Vishay Precision Group 100uF 250V Capacitor 39D107F250HL6

Description
Cap Aluminum Lytic 100uF 250V -10% to 50% (22.5 X 54.4mm) Axial 500h 85°C Product overview: 39D107F250HL6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-39D107F250HL6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 250V -10% to 50% (22.5 X 54.4mm) Axial 500h 85°C Product overview: 39D107F250HL6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-39D107F250HL6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 250V Capacitor
58-39D107F250HL6
100uF 250V Capacitor 58-39D107F250HL6
Cap Aluminum Lytic 100uF 250V -10% to 50% (22.5 X 54.4mm) Axial 500h 85°C Product overview: 39D107F250HL6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-39D107F250HL6 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 250V -10% to 50% (22.5 X 54.4mm) Axial 500h 85°C Product overview: 39D107F250HL6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-39D107F250HL6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 39D107F250HL6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D107F250HL6-ND
Aluminum Electrolytic Capacitors 39D107F250HL6-ND
100µF 250V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

100µF 250V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 39D107F250HL6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
39D107F250HL6
Capacitors - Aluminum Electrolytic Capacitors 39D107F250HL6
CAP ALUM 100UF 250V AXIAL

CAP ALUM 100UF 250V AXIAL

Supplier's Site
CAPACITOR;ALU ELECTROLYTIC;CAP 100UF; AXIAL; VOLT-RTG 250V; 2.5 X 54.4 - 70212992 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALU ELECTROLYTIC;CAP 100UF; AXIAL; VOLT-RTG 250V; 2.5 X 54.4
70212992
CAPACITOR;ALU ELECTROLYTIC;CAP 100UF; AXIAL; VOLT-RTG 250V; 2.5 X 54.4 70212992
Features Designed for Applications Requiring Greatest Possible Capacitance in Small Physical Case Sizes Supplement Original Type 36D Can-Type Capacitors, Offering Lower Capacitance Values in Smaller Sizes with Axial Leads Welds At all Critical Anode and Cathode Terminals Eliminate Riveted or Pressure Connections to Assure Freedom from Open Circuits Even When Operated in the Microvolt or Millivolt Signal Range Improved Molded Phenolic and Seals Pressure-Sensitive Safety Vent Service Life of 10 Years or More in Normal Circuit Applications

Features

  • Designed for Applications Requiring Greatest Possible Capacitance in Small Physical Case Sizes
  • Supplement Original Type 36D Can-Type Capacitors, Offering Lower Capacitance Values in Smaller Sizes with Axial Leads
  • Welds At all Critical Anode and Cathode Terminals Eliminate Riveted or Pressure Connections to Assure Freedom from Open Circuits Even When Operated in the Microvolt or Millivolt Signal Range
  • Improved Molded Phenolic and Seals
  • Pressure-Sensitive Safety Vent
  • Service Life of 10 Years or More in Normal Circuit Applications
Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 250V, +75, -10%, Axial; Capacitance Vishay - 73C9297 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 250V, +75, -10%, Axial; Capacitance Vishay
73C9297
Aluminum Electrolytic Capacitor 100Uf, 250V, +75, -10%, Axial; Capacitance Vishay 73C9297
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 250V, +75, -10%, AXIAL; Capacitance:100µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 250V, +75, -10%, AXIAL; Capacitance:100µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-39D107F250HL6 39D107F250HL6-ND 39D107F250HL6 70212992 73C9297
Product Name 100uF 250V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAPACITOR;ALU ELECTROLYTIC;CAP 100UF; AXIAL; VOLT-RTG 250V; 2.5 X 54.4 Aluminum Electrolytic Capacitor 100Uf, 250V, +75, -10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details