Vishay Precision Group Capacitor Alum Elec, 10Uf, 450V; Capacitance Vishay 39D106F450FL6

Description
CAPACITOR ALUM ELEC, 10UF, 450V; Capacitance:10µF; Voltage Rating:450V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Package / Case:FL RoHS Compliant: No
Description
CAPACITOR ALUM ELEC, 10UF, 450V; Capacitance:10µF; Voltage Rating:450V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Package / Case:FL RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 10Uf, 450V; Capacitance Vishay - 18F2671 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 10Uf, 450V; Capacitance Vishay
18F2671
Capacitor Alum Elec, 10Uf, 450V; Capacitance Vishay 18F2671
CAPACITOR ALUM ELEC, 10UF, 450V; Capacitance:10µF; Voltage Rating:450V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Package / Case:FL RoHS Compliant: No

CAPACITOR ALUM ELEC, 10UF, 450V; Capacitance:10µF; Voltage Rating:450V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Package / Case:FL RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18F2671
Product Name Capacitor Alum Elec, 10Uf, 450V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed
Capacitance Range 10 microF
WVDC 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details