Vishay Precision Group Capacitor Alum Elec 10Uf, 450V, +50%, -10%, Axial; Capacitance Vishay 39D106F450FL6-E3

Description
CAPACITOR ALUM ELEC 10UF, 450V, +50%, -10%, AXIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC 10UF, 450V, +50%, -10%, AXIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 10Uf, 450V, +50%, -10%, Axial; Capacitance Vishay - 65K2946 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 10Uf, 450V, +50%, -10%, Axial; Capacitance Vishay
65K2946
Capacitor Alum Elec 10Uf, 450V, +50%, -10%, Axial; Capacitance Vishay 65K2946
CAPACITOR ALUM ELEC 10UF, 450V, +50%, -10%, AXIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 10UF, 450V, +50%, -10%, AXIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65K2946
Product Name Capacitor Alum Elec 10Uf, 450V, +50%, -10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101323U040DC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details