Vishay Precision Group Aluminum Electrolytic Capacitors 39D106F150EE6

Description
10µF 150V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 150V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 39D106F150EE6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D106F150EE6-ND
Aluminum Electrolytic Capacitors 39D106F150EE6-ND
10µF 150V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

10µF 150V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 39D106F150EE6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
39D106F150EE6
Capacitors - Aluminum Electrolytic Capacitors 39D106F150EE6
CAP ALUM 10UF 150V AXIAL

CAP ALUM 10UF 150V AXIAL

Supplier's Site
10Uf 150V 13X29 85 Axi Vishay - 83K5747 - Newark, An Avnet Company
Chicago, IL, United States
10Uf 150V 13X29 85 Axi Vishay
83K5747
10Uf 150V 13X29 85 Axi Vishay 83K5747
10uF 150V 13x29 85 Axi

10uF 150V 13x29 85 Axi

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 39D106F150EE6-ND 39D106F150EE6 83K5747
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10Uf 150V 13X29 85 Axi Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details