Vishay Intertechnology, Inc. RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 600 V (MAX.); 725 V (MAX.); 35 36MT60

Description
A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C RoHS Compliant Designed and Qualified for Industrial and Consumer Level
Description
A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C RoHS Compliant Designed and Qualified for Industrial and Consumer Level

Suppliers

Company
Product
Description
Supplier Links
RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 600 V (MAX.); 725 V (MAX.); 35 - 70078760 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 600 V (MAX.); 725 V (MAX.); 35
70078760
RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 600 V (MAX.); 725 V (MAX.); 35 70078760
A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C RoHS Compliant Designed and Qualified for Industrial and Consumer Level

A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications.
Features:

  • Universal, 3-Way Terminals: Push-on, Wrap Around or Solder
  • High Thermal Conductivity Package, Electrically Insulated Case
  • Center Hole Fixing
  • Excellent Power/Volume Ratio
  • UL E300359 Approved
  • Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C
  • RoHS Compliant
  • Designed and Qualified for Industrial and Consumer Level
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70078760
Product Name RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 600 V (MAX.); 725 V (MAX.); 35
Rectifier Configuration / Technology Bridge
Package D-63
IFSM 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 12 amps
VRRM 1200 volts
View Details
Diode Arrays - BAS4007WE6327BTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SOT343; SC-82A, SOT-343
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1219512 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1657-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers