Vishay Intertechnology, Inc. 1.6KV 35A Diode and Rectifier 36MT160

Description
Diode Rectifier Bridge Single 1.6KV 35A 5-Pin Case D-63 Product overview: 36MT160 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-36MT160 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 1.6KV 35A 5-Pin Case D-63 Product overview: 36MT160 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-36MT160 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6KV 35A Diode and Rectifier - 299-36MT160 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 35A Diode and Rectifier
299-36MT160
1.6KV 35A Diode and Rectifier 299-36MT160
Diode Rectifier Bridge Single 1.6KV 35A 5-Pin Case D-63 Product overview: 36MT160 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-36MT160 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 1.6KV 35A 5-Pin Case D-63 Product overview: 36MT160 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-36MT160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 36MT160 - 197680-36MT160 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 36MT160
197680-36MT160
Bridge Rectifiers - 36MT160 197680-36MT160
Manufacturer: Vishay Win Source Part Number: 197680-36MT160 Packaging: Bulk Mounting: QC Terminal Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 10μA @ 1600V Voltage - Peak Reverse (Max): 1600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-63 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197680-36MT160
Packaging: Bulk
Mounting: QC Terminal
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 10μA @ 1600V
Voltage - Peak Reverse (Max): 1600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-63
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 1600 V (MAX.); 1700 V (MAX.) - 70078758 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 1600 V (MAX.); 1700 V (MAX.)
70078758
RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 1600 V (MAX.); 1700 V (MAX.) 70078758
A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C RoHS Compliant Designed and Qualified for Industrial and Consumer Level

A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications.
Features:

  • Universal, 3-Way Terminals: Push-on, Wrap Around or Solder
  • High Thermal Conductivity Package, Electrically Insulated Case
  • Center Hole Fixing
  • Excellent Power/Volume Ratio
  • UL E300359 Approved
  • Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C
  • RoHS Compliant
  • Designed and Qualified for Industrial and Consumer Level
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Rectifiers Diodes Rectifiers
Product Number 299-36MT160 197680-36MT160 70078758
Product Name 1.6KV 35A Diode and Rectifier Bridge Rectifiers - 36MT160 RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 1600 V (MAX.); 1700 V (MAX.)
IO 35 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Diode Type Three Phase
IR 0.0100 mA
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
General-purpose Schottky diode - 1PS76SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
8 suppliers