Vishay Intertechnology, Inc. RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 1200 V (MAX.); 1300 V (MAX.) 36MT120

Description
A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C RoHS Compliant Designed and Qualified for Industrial and Consumer Level
Description
A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C RoHS Compliant Designed and Qualified for Industrial and Consumer Level

Suppliers

Company
Product
Description
Supplier Links
RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 1200 V (MAX.); 1300 V (MAX.) - 70078757 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 1200 V (MAX.); 1300 V (MAX.)
70078757
RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 1200 V (MAX.); 1300 V (MAX.) 70078757
A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E300359 Approved Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C RoHS Compliant Designed and Qualified for Industrial and Consumer Level

A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications.
Features:

  • Universal, 3-Way Terminals: Push-on, Wrap Around or Solder
  • High Thermal Conductivity Package, Electrically Insulated Case
  • Center Hole Fixing
  • Excellent Power/Volume Ratio
  • UL E300359 Approved
  • Gold Plated Terminals Solderable Using Lead (Pb)-Free Solder; Solder Alloy Sn/Ag/Cu (SAC305); Solder Temperature 260 to 275°C
  • RoHS Compliant
  • Designed and Qualified for Industrial and Consumer Level
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70078757
Product Name RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; 1200 V (MAX.); 1300 V (MAX.)
Rectifier Configuration / Technology Bridge
Package D-63
IFSM 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
Tj -40 to 125 C (-40 to 257 F)
View Details
High-speed switching diode - BAS316-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Rectifier Diodes, Type LLD - Model: TS902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 200 volts
View Details