Vishay Intertechnology, Inc. Bridge Rectifier 36MB80A

Description
BRIDGE RECTIFIER; PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
Description
BRIDGE RECTIFIER; PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - 15899139 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
15899139
Bridge Rectifier 15899139
BRIDGE RECTIFIER; PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER; PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RECTIFIER, BRIDGE; SINGLE-PHASE BRIDGE RECTIFIER; 800 V; 900 V; 35; -55 DEGC - 70078755 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, BRIDGE; SINGLE-PHASE BRIDGE RECTIFIER; 800 V; 900 V; 35; -55 DEGC
70078755
RECTIFIER, BRIDGE; SINGLE-PHASE BRIDGE RECTIFIER; 800 V; 900 V; 35; -55 DEGC 70078755
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E 62320 Approved Nickel Plated Terminals Solderable as Per MIL-STD-202 Method 208; Solder: Sn/Pb (60/40); Solder Temperature: 235-260°C Max. Time: 8-10 s

A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications.
Features:

  • Universal, 3-Way Terminals: Push-on, Wrap Around or Solder
  • High Thermal Conductivity Package, Electrically Insulated Case
  • Center Hole Fixing
  • Excellent Power/Volume Ratio
  • UL E 62320 Approved
  • Nickel Plated Terminals Solderable as Per MIL-STD-202 Method 208; Solder: Sn/Pb (60/40); Solder Temperature: 235-260°C Max. Time: 8-10 s
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Rectifiers Rectifiers
Product Number 15899139 70078755
Product Name Bridge Rectifier RECTIFIER, BRIDGE; SINGLE-PHASE BRIDGE RECTIFIER; 800 V; 900 V; 35; -55 DEGC
Rectifier Configuration / Technology Bridge
Package MB
IFSM 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

30V 100MA Diode and Rectifier - 284-BAR81 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
High-speed switching double diode - BAV70,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YG804S06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 15 amps
VRRM 60 volts
View Details
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details