Vishay Intertechnology, Inc. RECTIFIER, BRIDGE; SINGLE-PHASE BRIDGE RECTIFIER; 200 V; 275 V; 35; -55 DEGC 36MB20A

Description
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E 62320 Approved Nickel Plated Terminals Solderable as Per MIL-STD-202 Method 208; Solder: Sn/Pb (60/40); Solder Temperature: 235-260°C Max. Time: 8-10 s
Description
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E 62320 Approved Nickel Plated Terminals Solderable as Per MIL-STD-202 Method 208; Solder: Sn/Pb (60/40); Solder Temperature: 235-260°C Max. Time: 8-10 s

Suppliers

Company
Product
Description
Supplier Links
RECTIFIER, BRIDGE; SINGLE-PHASE BRIDGE RECTIFIER; 200 V; 275 V; 35; -55 DEGC - 70078752 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, BRIDGE; SINGLE-PHASE BRIDGE RECTIFIER; 200 V; 275 V; 35; -55 DEGC
70078752
RECTIFIER, BRIDGE; SINGLE-PHASE BRIDGE RECTIFIER; 200 V; 275 V; 35; -55 DEGC 70078752
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E 62320 Approved Nickel Plated Terminals Solderable as Per MIL-STD-202 Method 208; Solder: Sn/Pb (60/40); Solder Temperature: 235-260°C Max. Time: 8-10 s

A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications.
Features:

  • Universal, 3-Way Terminals: Push-on, Wrap Around or Solder
  • High Thermal Conductivity Package, Electrically Insulated Case
  • Center Hole Fixing
  • Excellent Power/Volume Ratio
  • UL E 62320 Approved
  • Nickel Plated Terminals Solderable as Per MIL-STD-202 Method 208; Solder: Sn/Pb (60/40); Solder Temperature: 235-260°C Max. Time: 8-10 s
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70078752
Product Name RECTIFIER, BRIDGE; SINGLE-PHASE BRIDGE RECTIFIER; 200 V; 275 V; 35; -55 DEGC
Rectifier Configuration / Technology Bridge
Package MB
IFSM 500 amps
Unlock Full Specs
to access all available technical data