Vishay Intertechnology, Inc. RECTIFIER, BRIDGE; GLASS PASSIVATED SINGLE PHASE; 1600 V; -55 DEGC; 150 DEGC; 36MB160A

Description
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E 62320 Approved Nickel Plated Terminals Solderable as Per MIL-STD-202 Method 208; Solder: Sn/Pb (60/40); Solder Temperature: 235-260°C Max. Time: 8-10 s
Description
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E 62320 Approved Nickel Plated Terminals Solderable as Per MIL-STD-202 Method 208; Solder: Sn/Pb (60/40); Solder Temperature: 235-260°C Max. Time: 8-10 s

Suppliers

Company
Product
Description
Supplier Links
RECTIFIER, BRIDGE; GLASS PASSIVATED SINGLE PHASE; 1600 V; -55 DEGC; 150 DEGC; - 70078751 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, BRIDGE; GLASS PASSIVATED SINGLE PHASE; 1600 V; -55 DEGC; 150 DEGC;
70078751
RECTIFIER, BRIDGE; GLASS PASSIVATED SINGLE PHASE; 1600 V; -55 DEGC; 150 DEGC; 70078751
A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal Conductivity Package, Electrically Insulated Case Center Hole Fixing Excellent Power/Volume Ratio UL E 62320 Approved Nickel Plated Terminals Solderable as Per MIL-STD-202 Method 208; Solder: Sn/Pb (60/40); Solder Temperature: 235-260°C Max. Time: 8-10 s

A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications.
Features:

  • Universal, 3-Way Terminals: Push-on, Wrap Around or Solder
  • High Thermal Conductivity Package, Electrically Insulated Case
  • Center Hole Fixing
  • Excellent Power/Volume Ratio
  • UL E 62320 Approved
  • Nickel Plated Terminals Solderable as Per MIL-STD-202 Method 208; Solder: Sn/Pb (60/40); Solder Temperature: 235-260°C Max. Time: 8-10 s
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70078751
Product Name RECTIFIER, BRIDGE; GLASS PASSIVATED SINGLE PHASE; 1600 V; -55 DEGC; 150 DEGC;
Rectifier Configuration / Technology Bridge
Package D-34
IFSM 500 amps
IR 2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA981S6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 8 amps
VRRM 600 volts
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details