Vishay Precision Group Aluminum Electrolytic Capacitor 56000Uf, 25V, +50%,-10%, Screw; Capacitance Vishay 36DY563F025BL2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 56000UF, 25V, +50%,-10%, SCREW; Capacitance:56000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 56000UF, 25V, +50%,-10%, SCREW; Capacitance:56000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 56000Uf, 25V, +50%,-10%, Screw; Capacitance Vishay - 66C7825 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 56000Uf, 25V, +50%,-10%, Screw; Capacitance Vishay
66C7825
Aluminum Electrolytic Capacitor 56000Uf, 25V, +50%,-10%, Screw; Capacitance Vishay 66C7825
ALUMINUM ELECTROLYTIC CAPACITOR 56000UF, 25V, +50%,-10%, SCREW; Capacitance:56000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 56000UF, 25V, +50%,-10%, SCREW; Capacitance:56000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66C7825
Product Name Aluminum Electrolytic Capacitor 56000Uf, 25V, +50%,-10%, Screw; Capacitance Vishay
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 56000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details