Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DY472F100AC2A

Description
CAP ALUM 4700UF 100V SCREW
Description
CAP ALUM 4700UF 100V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DY472F100AC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DY472F100AC2A
Capacitors - Aluminum Electrolytic Capacitors 36DY472F100AC2A
CAP ALUM 4700UF 100V SCREW

CAP ALUM 4700UF 100V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 4700Uf, 100V, +50%,-10%, Screw; Capacitance Vishay - 66C7814 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 100V, +50%,-10%, Screw; Capacitance Vishay
66C7814
Aluminum Electrolytic Capacitor 4700Uf, 100V, +50%,-10%, Screw; Capacitance Vishay 66C7814
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 100V, +50%,-10%, SCREW; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:32ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 100V, +50%,-10%, SCREW; Capacitance:4700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:32ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DY472F100AC2A 66C7814
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 4700Uf, 100V, +50%,-10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C133U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details