18000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13.7mOhm @ 120Hz 2000 Hrs @ 85°C
Features
ALUMINUM ELECTROLYTIC CAPACITOR 18000UF, 75V, +50%,-10%, SCREW; Capacitance:18000µF;
CAP ALUM 18000UF 75V SCREW
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 36DY183F075BC2A-ND | 70212882 | 66C7784 | 36DY183F075BC2A |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor;Al Electrolytic;Cap 0.018 F;Tol -10, +75%;Vol-Rtg 75 VDC;Screw Term | Aluminum Electrolytic Capacitor 18000Uf, 75V, +50%,-10%, Screw; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Screw Terminal | Screw | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |