ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 50V, +50%,-10%, SCREW; Capacitance:15000µF;
CAP ALUM 15000UF 50V SCREW
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66C7776 | 36DY153F050BM2A |
| Product Name | Aluminum Electrolytic Capacitor 15000Uf, 50V, +50%,-10%, Screw; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Screw | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 15000 microF | 15000 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) |