Vishay Precision Group Aluminum Electrolytic Capacitor, 0.1F, 40V, +50%, -10%, Screw; Capacitance Vishay 36DY104F040DC2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 40V, +50%, -10%, SCREW; Capacitance:0.1F; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 40V, +50%, -10%, SCREW; Capacitance:0.1F; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 0.1F, 40V, +50%, -10%, Screw; Capacitance Vishay - 66C7764 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.1F, 40V, +50%, -10%, Screw; Capacitance Vishay
66C7764
Aluminum Electrolytic Capacitor, 0.1F, 40V, +50%, -10%, Screw; Capacitance Vishay 66C7764
ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 40V, +50%, -10%, SCREW; Capacitance:0.1F; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 40V, +50%, -10%, SCREW; Capacitance:0.1F; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 36DY104F040DC2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DY104F040DC2A
Capacitors - Aluminum Electrolytic Capacitors 36DY104F040DC2A
CAP ALUM 100000UF 40V SCREW

CAP ALUM 100000UF 40V SCREW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 66C7764 36DY104F040DC2A
Product Name Aluminum Electrolytic Capacitor, 0.1F, 40V, +50%, -10%, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Screw Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 100000 microF 100000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details