Vishay Precision Group Aluminum Electrolytic Capacitor 9800Uf, 100V, +75, -10%, Screw; Capacitance Vishay 36DX982G100CC2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 9800UF, 100V, +75, -10%, SCREW; Capacitance:9800µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 9800UF, 100V, +75, -10%, SCREW; Capacitance:9800µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 9800Uf, 100V, +75, -10%, Screw; Capacitance Vishay - 17M8428 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 9800Uf, 100V, +75, -10%, Screw; Capacitance Vishay
17M8428
Aluminum Electrolytic Capacitor 9800Uf, 100V, +75, -10%, Screw; Capacitance Vishay 17M8428
ALUMINUM ELECTROLYTIC CAPACITOR 9800UF, 100V, +75, -10%, SCREW; Capacitance:9800µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 9800UF, 100V, +75, -10%, SCREW; Capacitance:9800µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 36DX982G100CC2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX982G100CC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX982G100CC2A
CAP ALUM 9800UF 100V SCREW

CAP ALUM 9800UF 100V SCREW

Supplier's Site
Capacitor;Al Electrolytic;Cap 9800 uF;Tol -10, +75%;Vol-Rtg 100 VDC;Screw Term - 70212876 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Al Electrolytic;Cap 9800 uF;Tol -10, +75%;Vol-Rtg 100 VDC;Screw Term
70212876
Capacitor;Al Electrolytic;Cap 9800 uF;Tol -10, +75%;Vol-Rtg 100 VDC;Screw Term 70212876
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 17M8428 36DX982G100CC2A 70212876
Product Name Aluminum Electrolytic Capacitor 9800Uf, 100V, +75, -10%, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor;Al Electrolytic;Cap 9800 uF;Tol -10, +75%;Vol-Rtg 100 VDC;Screw Term
Configuration / Form Factor Screw Leaded Capacitor Screw Terminal
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 9800 microF 9800 microF 9800 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers