Vishay Precision Group Aluminum Electrolytic Capacitor 83000Uf, 15V, +75, -10%, Screw; Capacitance Vishay 36DX833G015CC2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 83000UF, 15V, +75, -10%, SCREW; Capacitance:83000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 83000UF, 15V, +75, -10%, SCREW; Capacitance:83000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 83000Uf, 15V, +75, -10%, Screw; Capacitance Vishay - 17M8427 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 83000Uf, 15V, +75, -10%, Screw; Capacitance Vishay
17M8427
Aluminum Electrolytic Capacitor 83000Uf, 15V, +75, -10%, Screw; Capacitance Vishay 17M8427
ALUMINUM ELECTROLYTIC CAPACITOR 83000UF, 15V, +75, -10%, SCREW; Capacitance:83000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 83000UF, 15V, +75, -10%, SCREW; Capacitance:83000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 17M8427
Product Name Aluminum Electrolytic Capacitor 83000Uf, 15V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 83000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details