Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX802G030AB2A

Description
CAP ALUM 8000UF 30V SCREW
Description
CAP ALUM 8000UF 30V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX802G030AB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX802G030AB2A
Capacitors - Aluminum Electrolytic Capacitors 36DX802G030AB2A
CAP ALUM 8000UF 30V SCREW

CAP ALUM 8000UF 30V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 8000Uf, 30V, +75, -10%, Screw; Capacitance Vishay - 17M8426 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8000Uf, 30V, +75, -10%, Screw; Capacitance Vishay
17M8426
Aluminum Electrolytic Capacitor 8000Uf, 30V, +75, -10%, Screw; Capacitance Vishay 17M8426
ALUMINUM ELECTROLYTIC CAPACITOR 8000UF, 30V, +75, -10%, SCREW; Capacitance:8000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8000UF, 30V, +75, -10%, SCREW; Capacitance:8000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX802G030AB2A 17M8426
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 8000Uf, 30V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details