Vishay Precision Group Aluminum Electrolytic Capacitors 36DX742F200DF2A

Description
7400µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
7400µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 36DX742F200DF2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
36DX742F200DF2A-ND
Aluminum Electrolytic Capacitors 36DX742F200DF2A-ND
7400µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

7400µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitor, Al;7400uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case DF;200WVDC - 70079230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;7400uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case DF;200WVDC
70079230
Capacitor, Al;7400uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case DF;200WVDC 70079230
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site
Aluminum Electrolytic Capacitor 7400Uf, 200V, 20%, Screw; Capacitance Vishay - 17M8424 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 7400Uf, 200V, 20%, Screw; Capacitance Vishay
17M8424
Aluminum Electrolytic Capacitor 7400Uf, 200V, 20%, Screw; Capacitance Vishay 17M8424
ALUMINUM ELECTROLYTIC CAPACITOR 7400UF, 200V, 20%, SCREW; Capacitance:7400µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 7400UF, 200V, 20%, SCREW; Capacitance:7400µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 36DX742F200DF2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX742F200DF2A
Capacitors - Aluminum Electrolytic Capacitors 36DX742F200DF2A
CAP ALUM 7400UF 200V SCREW

CAP ALUM 7400UF 200V SCREW

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 36DX742F200DF2A-ND 70079230 17M8424 36DX742F200DF2A
Product Name Aluminum Electrolytic Capacitors Capacitor, Al;7400uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case DF;200WVDC Aluminum Electrolytic Capacitor 7400Uf, 200V, 20%, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Terminal Screw Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers