Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX541F450BC2A

Description
CAP ALUM 540UF 450V SCREW
Datasheet
Description
CAP ALUM 540UF 450V SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX541F450BC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX541F450BC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX541F450BC2A
CAP ALUM 540UF 450V SCREW

CAP ALUM 540UF 450V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 540Uf, 450V, +50%, -10%, Screw; Capacitance Vishay - 17M8421 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 540Uf, 450V, +50%, -10%, Screw; Capacitance Vishay
17M8421
Aluminum Electrolytic Capacitor 540Uf, 450V, +50%, -10%, Screw; Capacitance Vishay 17M8421
ALUMINUM ELECTROLYTIC CAPACITOR 540UF, 450V, +50%, -10%, SCREW; Capacitance:540µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 540UF, 450V, +50%, -10%, SCREW; Capacitance:540µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX541F450BC2A 17M8421
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 540Uf, 450V, +50%, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details