Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX422G075AC2A

Description
CAP ALUM 4200UF 75V SCREW
Description
CAP ALUM 4200UF 75V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX422G075AC2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX422G075AC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX422G075AC2A
CAP ALUM 4200UF 75V SCREW

CAP ALUM 4200UF 75V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 4200Uf, 75V, +75, -10%, Screw; Capacitance Vishay - 17M8416 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4200Uf, 75V, +75, -10%, Screw; Capacitance Vishay
17M8416
Aluminum Electrolytic Capacitor 4200Uf, 75V, +75, -10%, Screw; Capacitance Vishay 17M8416
ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 75V, +75, -10%, SCREW; Capacitance:4200µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 75V, +75, -10%, SCREW; Capacitance:4200µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site
Capacitor;Al Electrolytic;Cap 4200 uF;Tol -10, +75%;Vol-Rtg 75 VDC;Screw Term - 70212887 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Al Electrolytic;Cap 4200 uF;Tol -10, +75%;Vol-Rtg 75 VDC;Screw Term
70212887
Capacitor;Al Electrolytic;Cap 4200 uF;Tol -10, +75%;Vol-Rtg 75 VDC;Screw Term 70212887
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 36DX422G075AC2A 17M8416 70212887
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 4200Uf, 75V, +75, -10%, Screw; Capacitance Vishay Capacitor;Al Electrolytic;Cap 4200 uF;Tol -10, +75%;Vol-Rtg 75 VDC;Screw Term
Configuration / Form Factor Leaded Capacitor Screw Screw Terminal
Technology Single-Layer
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers