Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX403G075DF2A

Description
CAP ALUM 40000UF 75V SCREW
Datasheet
Description
CAP ALUM 40000UF 75V SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX403G075DF2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX403G075DF2A
Capacitors - Aluminum Electrolytic Capacitors 36DX403G075DF2A
CAP ALUM 40000UF 75V SCREW

CAP ALUM 40000UF 75V SCREW

Supplier's Site
Capacitor Alum Elec 40000Uf, 75V, +75, -10%, Screw; Capacitance Vishay - 30M7249 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 40000Uf, 75V, +75, -10%, Screw; Capacitance Vishay
30M7249
Capacitor Alum Elec 40000Uf, 75V, +75, -10%, Screw; Capacitance Vishay 30M7249
CAPACITOR ALUM ELEC 40000UF, 75V, +75, -10%, SCREW; Capacitance:40000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 40000UF, 75V, +75, -10%, SCREW; Capacitance:40000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX403G075DF2A 30M7249
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 40000Uf, 75V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers