CAP ALUM 40000UF 50V SCREW
ALUMINUM ELECTROLYTIC CAPACITOR 40000UF, 50V, +75, -10%, SCREW; Capacitance:40000µF;
Features
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 36DX403G050CF2A | 17M8413 | 70079224 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 40000Uf, 50V, +75, -10%, Screw; Capacitance Vishay | Capacitor, Al;40000uF;High Cap. Computer Grade;Screw;+75%,-10%;Case CF;50WVDC |
| Configuration / Form Factor | Leaded Capacitor | Screw | Screw Terminal |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | General Purpose | |
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized |