Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX343G040CC2A

Description
CAP ALUM 34000UF 40V SCREW
Description
CAP ALUM 34000UF 40V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX343G040CC2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX343G040CC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX343G040CC2A
CAP ALUM 34000UF 40V SCREW

CAP ALUM 34000UF 40V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 34000Uf, 40V, +75, -10%, Screw; Capacitance Vishay - 17M8408 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 34000Uf, 40V, +75, -10%, Screw; Capacitance Vishay
17M8408
Aluminum Electrolytic Capacitor 34000Uf, 40V, +75, -10%, Screw; Capacitance Vishay 17M8408
ALUMINUM ELECTROLYTIC CAPACITOR 34000UF, 40V, +75, -10%, SCREW; Capacitance:34000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 34000UF, 40V, +75, -10%, SCREW; Capacitance:34000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Al;34000uF;High Cap. Computer Grade;Screw;+75%,-10%;Case CC;40WVDC - 70079222 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;34000uF;High Cap. Computer Grade;Screw;+75%,-10%;Case CC;40WVDC
70079222
Capacitor, Al;34000uF;High Cap. Computer Grade;Screw;+75%,-10%;Case CC;40WVDC 70079222
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 36DX343G040CC2A 17M8408 70079222
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 34000Uf, 40V, +75, -10%, Screw; Capacitance Vishay Capacitor, Al;34000uF;High Cap. Computer Grade;Screw;+75%,-10%;Case CC;40WVDC
Configuration / Form Factor Leaded Capacitor Screw Screw Terminal
Technology Single-Layer
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details