CAP ALUM 300000UF 15V SCREW
300000uF 15V 76x219 85 ST
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 36DX304G015DJ2A | 66C7680 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 300000Uf 15V 76X219 85 St Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |