Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX292F250CC2A

Description
CAP ALUM 2900UF 250V SCREW
Description
CAP ALUM 2900UF 250V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX292F250CC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX292F250CC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX292F250CC2A
CAP ALUM 2900UF 250V SCREW

CAP ALUM 2900UF 250V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 2900Uf, 250V, +50%,-10%, Screw; Capacitance Vishay - 27F478 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2900Uf, 250V, +50%,-10%, Screw; Capacitance Vishay
27F478
Aluminum Electrolytic Capacitor 2900Uf, 250V, +50%,-10%, Screw; Capacitance Vishay 27F478
ALUMINUM ELECTROLYTIC CAPACITOR 2900UF, 250V, +50%,-10%, SCREW; Capacitance:2900µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2900UF, 250V, +50%,-10%, SCREW; Capacitance:2900µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX292F250CC2A 27F478
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2900Uf, 250V, +50%,-10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers