Vishay Precision Group Aluminum Electrolytic Capacitors 36DX282F200BC2A

Description
2800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
2800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 36DX282F200BC2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
36DX282F200BC2A-ND
Aluminum Electrolytic Capacitors 36DX282F200BC2A-ND
2800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

2800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - 36DX282F200BC2A - 1065243-36DX282F200BC2A - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 36DX282F200BC2A
1065243-36DX282F200BC2A
Aluminum Capacitors - 36DX282F200BC2A 1065243-36DX282F200BC2A
Manufacturer: Vishay Win Source Part Number: 1065243-36DX282F200B C2A Packaging: Bulk Voltage Rating: 200V Applications: General Purpose Height - Seated (Max): 4.252" (108.00mm) Mounting: Chassis Mount Capacitance: 2800μF Tolerance: -10%, +50% Lead Spacing: 0.875" (22.22mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1065243-36DX282F200BC2A
Packaging: Bulk
Voltage Rating: 200V
Applications: General Purpose
Height - Seated (Max): 4.252" (108.00mm)
Mounting: Chassis Mount
Capacitance: 2800μF
Tolerance: -10%, +50%
Lead Spacing: 0.875" (22.22mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Screw Terminals
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2800UF 200V Capacitor
58-36DX282F200BC2A
2800UF 200V Capacitor 58-36DX282F200BC2A
CAP ALUM 2800UF 200V SCREW Product overview: 36DX282F200BC2A from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2800UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2800UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-36DX282F200BC2A can be used for catalog matching and distributor lookup.

CAP ALUM 2800UF 200V SCREW Product overview: 36DX282F200BC2A from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2800UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2800UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-36DX282F200BC2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 2800Uf, 200V, +50%,-10%, Screw; Capacitance Vishay - 21M5210 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2800Uf, 200V, +50%,-10%, Screw; Capacitance Vishay
21M5210
Aluminum Electrolytic Capacitor 2800Uf, 200V, +50%,-10%, Screw; Capacitance Vishay 21M5210
ALUMINUM ELECTROLYTIC CAPACITOR 2800UF, 200V, +50%,-10%, SCREW; Capacitance:2800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2800UF, 200V, +50%,-10%, SCREW; Capacitance:2800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Al;2800uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case BC;200WVDC - 70079219 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;2800uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case BC;200WVDC
70079219
Capacitor, Al;2800uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case BC;200WVDC 70079219
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 36DX282F200BC2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX282F200BC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX282F200BC2A
CAP ALUM 2800UF 200V SCREW

CAP ALUM 2800UF 200V SCREW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 36DX282F200BC2A-ND 1065243-36DX282F200BC2A 58-36DX282F200BC2A 21M5210 70079219 36DX282F200BC2A
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - 36DX282F200BC2A 2800UF 200V Capacitor Aluminum Electrolytic Capacitor 2800Uf, 200V, +50%,-10%, Screw; Capacitance Vishay Capacitor, Al;2800uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case BC;200WVDC Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Screw Terminal Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details