Vishay Precision Group Aluminum Electrolytic Capacitor 24000Uf, 50V, +75, -10%, Screw; Capacitance Vishay 36DX243G050BF2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 50V, +75, -10%, SCREW; Capacitance:24000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 50V, +75, -10%, SCREW; Capacitance:24000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 24000Uf, 50V, +75, -10%, Screw; Capacitance Vishay - 17M8401 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 24000Uf, 50V, +75, -10%, Screw; Capacitance Vishay
17M8401
Aluminum Electrolytic Capacitor 24000Uf, 50V, +75, -10%, Screw; Capacitance Vishay 17M8401
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 50V, +75, -10%, SCREW; Capacitance:24000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 50V, +75, -10%, SCREW; Capacitance:24000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 36DX243G050BF2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX243G050BF2A
Capacitors - Aluminum Electrolytic Capacitors 36DX243G050BF2A
CAP ALUM 24000UF 50V SCREW

CAP ALUM 24000UF 50V SCREW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 17M8401 36DX243G050BF2A
Product Name Aluminum Electrolytic Capacitor 24000Uf, 50V, +75, -10%, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Screw Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 24000 microF 24000 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details