Vishay Precision Group Aluminum Electrolytic Capacitors 36DX202F450DF2A

Description
2000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
2000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 36DX202F450DF2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
36DX202F450DF2A-ND
Aluminum Electrolytic Capacitors 36DX202F450DF2A-ND
2000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

2000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 2000Uf, 450V, +50%,-10%, Screw; Capacitance Vishay - 17M8398 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2000Uf, 450V, +50%,-10%, Screw; Capacitance Vishay
17M8398
Aluminum Electrolytic Capacitor 2000Uf, 450V, +50%,-10%, Screw; Capacitance Vishay 17M8398
ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 450V, +50%,-10%, SCREW; Capacitance:2000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 450V, +50%,-10%, SCREW; Capacitance:2000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 36DX202F450DF2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX202F450DF2A
Capacitors - Aluminum Electrolytic Capacitors 36DX202F450DF2A
CAP ALUM 2000UF 450V SCREW

CAP ALUM 2000UF 450V SCREW

Supplier's Site
Capacitor, Al;2000uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case DF;450WVDC - 70079215 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;2000uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case DF;450WVDC
70079215
Capacitor, Al;2000uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case DF;450WVDC 70079215
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 36DX202F450DF2A-ND 17M8398 36DX202F450DF2A 70079215
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2000Uf, 450V, +50%,-10%, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor, Al;2000uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case DF;450WVDC
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor Screw Terminal
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminium Capacitors - 1701157 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details