2000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Features
ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 200V, +50%,-10%, SCREW; Capacitance:2000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
CAP ALUM 2000UF 200V SCREW
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 36DX202F200BC2A-ND | 70079214 | 17M8397 | 36DX202F200BC2A |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor, Al;2000uF;High Cap. ComputerGrade;Screw;+50%,-10%;Case BC;200WVDC | Aluminum Electrolytic Capacitor 2000Uf, 200V, +50%,-10%, Screw; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Screw Terminal | Screw | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |