Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX183G030AF2A

Description
CAP ALUM 18000UF 30V SCREW
Description
CAP ALUM 18000UF 30V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX183G030AF2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX183G030AF2A
Capacitors - Aluminum Electrolytic Capacitors 36DX183G030AF2A
CAP ALUM 18000UF 30V SCREW

CAP ALUM 18000UF 30V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 18000Uf, 30V, +75, -10%, Screw; Capacitance Vishay - 17M8396 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 18000Uf, 30V, +75, -10%, Screw; Capacitance Vishay
17M8396
Aluminum Electrolytic Capacitor 18000Uf, 30V, +75, -10%, Screw; Capacitance Vishay 17M8396
ALUMINUM ELECTROLYTIC CAPACITOR 18000UF, 30V, +75, -10%, SCREW; Capacitance:18000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 18000UF, 30V, +75, -10%, SCREW; Capacitance:18000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX183G030AF2A 17M8396
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 18000Uf, 30V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details