17000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 75V, +75, -10%, SCREW; Capacitance:17000µF;
Features
CAP ALUM 17000UF 75V SCREW
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 36DX173G075CC2A-ND | 17M8395 | 70079213 | 36DX173G075CC2A |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 17000Uf, 75V, +75, -10%, Screw; Capacitance Vishay | Capacitor, Al;17000uF;High Cap. Computer Grade;Screw;+75%,-10%;Case CC;75WVDC | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Screw | Screw Terminal | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |