Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX153G075BF2A

Description
CAP ALUM 15000UF 75V SCREW
Datasheet
Description
CAP ALUM 15000UF 75V SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX153G075BF2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX153G075BF2A
Capacitors - Aluminum Electrolytic Capacitors 36DX153G075BF2A
CAP ALUM 15000UF 75V SCREW

CAP ALUM 15000UF 75V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 15000Uf, 75V, +75, -10%, Screw; Capacitance Vishay - 17M8393 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15000Uf, 75V, +75, -10%, Screw; Capacitance Vishay
17M8393
Aluminum Electrolytic Capacitor 15000Uf, 75V, +75, -10%, Screw; Capacitance Vishay 17M8393
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 75V, +75, -10%, SCREW; Capacitance:15000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 75V, +75, -10%, SCREW; Capacitance:15000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX153G075BF2A 17M8393
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 15000Uf, 75V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details